onsemi Logic - Logic - Comparators - 74ACT521SJX 74ACT521SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25352-74ACT521SJX Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25352-74ACT521SJX Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - 74ACT521SJX - 25352-74ACT521SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 74ACT521SJX
25352-74ACT521SJX
Logic - Logic - Comparators - 74ACT521SJX 25352-74ACT521SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25352-74ACT521SJX Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 25352-74ACT521SJX
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Comparator IC - 773-74ACT521SJX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-74ACT521SJX
Linear Comparator IC 773-74ACT521SJX
IC COMPARATOR IDENTITY 8B 20SOP Product overview: 74ACT521SJX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-74ACT521SJX can be used for catalog matching and distributor lookup.

IC COMPARATOR IDENTITY 8B 20SOP Product overview: 74ACT521SJX from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-74ACT521SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - 74ACT521SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74ACT521SJX
Comparators 74ACT521SJX
Magnitude Comparator Bit Active Low Output A=B 20-SOP

Magnitude Comparator Bit Active Low Output A=B 20-SOP

Buy Now Datasheet
Logic - Comparators - 74ACT521SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
74ACT521SJX
Logic - Comparators 74ACT521SJX
IC COMPARATOR IDENTITY 8B 20SOP

IC COMPARATOR IDENTITY 8B 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 25352-74ACT521SJX 773-74ACT521SJX 74ACT521SJX 74ACT521SJX
Product Name Logic - Logic - Comparators - 74ACT521SJX Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data