onsemi Comparators 74ACT521SJ

Description
Magnitude Comparator Bit Active Low Output A=B 20-SOP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 74ACT521SJ-ND - DigiKey
Thief River Falls, MN, United States
Comparators
74ACT521SJ-ND
Comparators 74ACT521SJ-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOP

Magnitude Comparator Bit Active Low Output A=B 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Comparators - 74ACT521SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74ACT521SJ
Integrated Circuits (ICs) - Logic - Comparators 74ACT521SJ
IDENTITY COMPARATOR

IDENTITY COMPARATOR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 74ACT521SJ-ND 74ACT521SJ
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity
Supply Voltage 4.5V ~ 5.5V Other
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM193 MDE - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details