onsemi 8-bit 5V SOIC Linear Comparator IC 74ACT521SC

Description
8-Bit Identity Comparator IC, 5V, SOIC, 8CH, CMOS Product overview: 74ACT521SC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74ACT521SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Identity Comparator IC, 5V, SOIC, 8CH, CMOS Product overview: 74ACT521SC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74ACT521SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Linear Comparator IC
692-74ACT521SC
8-bit 5V SOIC Linear Comparator IC 692-74ACT521SC
8-Bit Identity Comparator IC, 5V, SOIC, 8CH, CMOS Product overview: 74ACT521SC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74ACT521SC can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator IC, 5V, SOIC, 8CH, CMOS Product overview: 74ACT521SC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74ACT521SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - 74ACT521SC - 127350-74ACT521SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 74ACT521SC
127350-74ACT521SC
Logic - Logic - Comparators - 74ACT521SC 127350-74ACT521SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127350-74ACT521SC Packaging: Tube/Rail Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 4μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127350-74ACT521SC
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 74ACT521SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74ACT521SC
Comparators 74ACT521SC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-74ACT521SC 127350-74ACT521SC 74ACT521SC
Product Name 8-bit 5V SOIC Linear Comparator IC Logic - Logic - Comparators - 74ACT521SC Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data