onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX 74ACT399SCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 751485-74ACT399SCX Manufacturer Homepage: www.onsemi.com Reference case: SOIC-16 Reference Date Code: 1049&1051 Alternative Parts (Cross-Reference): 74ACT399SC; 74ACT399SCX_Q; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 751485-74ACT399SCX Manufacturer Homepage: www.onsemi.com Reference case: SOIC-16 Reference Date Code: 1049&1051 Alternative Parts (Cross-Reference): 74ACT399SC; 74ACT399SCX_Q; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX - 751485-74ACT399SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX
751485-74ACT399SCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX 751485-74ACT399SCX
Manufacturer: ON Semiconductor Win Source Part Number: 751485-74ACT399SCX Manufacturer Homepage: www.onsemi.com Reference case: SOIC-16 Reference Date Code: 1049&1051 Alternative Parts (Cross-Reference): 74ACT399SC; 74ACT399SCX_Q; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 751485-74ACT399SCX
Manufacturer Homepage: www.onsemi.com
Reference case: SOIC-16
Reference Date Code: 1049&1051
Alternative Parts (Cross-Reference): 74ACT399SC; 74ACT399SCX_Q;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX - 765045-74ACT399SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX
765045-74ACT399SCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX 765045-74ACT399SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765045-74ACT399SCX Series: 74ACT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74ACT399SC; 74ACT399SCX; 74ACT399SC; 74ACT399SCX_Q; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765045-74ACT399SCX
Series: 74ACT
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74ACT399SC; 74ACT399SCX; 74ACT399SC; 74ACT399SCX_Q;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74ACT399SCX
Analog Switch and Multiplexer IC 743-74ACT399SCX
IC MULTIPLEXER 4 X 2:1 16SOIC Product overview: 74ACT399SCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT399SCX can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 4 X 2:1 16SOIC Product overview: 74ACT399SCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT399SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74ACT399SCX
Logic - Signal Switches, Multiplexers, Decoders 74ACT399SCX
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 751485-74ACT399SCX 765045-74ACT399SCX 743-74ACT399SCX 74ACT399SCX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data