IC GATE OR 4CH 2-INP 14SOIC Product overview: 74ACT32SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32SCX can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006512-74ACT32SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
LOGIC OR GATE, QUAD, TSSOP-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
LOGIC OR GATE, QUAD, TSSOP-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Logic Type:ORRoHS Compliant: Yes
OR GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74ACT32; Logic Type:OR Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Quad 2-Input OR Gate
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT32SCX | 7614325P | 7614325 | 1662760 | 74ACT32SCXTR-ND | 006512-74ACT32SCX | 74ACT32SCX | 74ACT32SCX | 74ACT32SCX | 74ACT32SCX | 56W4668 | 38C7777 | 31Y6369 | 74ACT32SCX |
| Product Name | Logic IC | Logic Gates | Logic Gates | Logic Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - 74ACT32SCX | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Or Gate, Quad, Tssop-14; No. Of Inputs Onsemi | Logic Or Gate, Quad, Tssop-14, Full Reel; No. Of Inputs Onsemi | Or Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic Gates |
| Gate Type | OR; OR | OR; OR | Or | Or | OR | NOT; OR; OR Gate | OR; OR Gate | OR; OR Gate | NOT; OR | OR | OR; OR | OR; OR Gate | ||
| Supply Voltage | 5 V | 6 v | 5.5 v | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | 5.5V | 5.5V | |||
| Logic Family | ACT | OR | TTL; Or | Or | ||||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 10 ns | 9 ns | 9 ns | 9 ns | 9 ns |