Shift Shift Register 1 Element 8 Bit 20-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076100-74ACT299SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74ACT299
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACT299SC; 74ACT299M;
Introduction Date: October 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC SHIFT/REGISTER STORE 20SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC SHIFT/REGISTER STORE 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74ACT299SCX-ND | 076100-74ACT299SCX | 74ACT299SCX | 74ACT299SCX | 74ACT299SCX |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74ACT299SCX | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) |