onsemi Quad DIP Analog Switch and Multiplexer IC 74ACT258PC

Description
IC MULTIPLEXER QUAD 2INP 16-DIP Product overview: 74ACT258PC from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT258PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER QUAD 2INP 16-DIP Product overview: 74ACT258PC from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT258PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad DIP Analog Switch and Multiplexer IC
743-74ACT258PC
Quad DIP Analog Switch and Multiplexer IC 743-74ACT258PC
IC MULTIPLEXER QUAD 2INP 16-DIP Product overview: 74ACT258PC from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT258PC can be used for catalog matching and distributor lookup.

IC MULTIPLEXER QUAD 2INP 16-DIP Product overview: 74ACT258PC from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT258PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT258PC - 076097-74ACT258PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT258PC
076097-74ACT258PC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT258PC 076097-74ACT258PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076097-74ACT258PC Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076097-74ACT258PC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74ACT258PC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74ACT258PC
Logic - Signal Switches, Multiplexers, Decoders 74ACT258PC
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74ACT258PC 076097-74ACT258PC 74ACT258PC
Product Name Quad DIP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT258PC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad single-pole single-throw analog switch - 74HCT4066BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
5 suppliers
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT162292DGGRE4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLVD3245BQ,115 - Lingto Electronic Limited
Specs
Configuration 8 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1897087 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details