BI-DIRECTIONAL TRANSCEIVER, 8, SOIC-20; Logic Family / Base Number:74ACT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
TRANSCEIVER, OCTAL, TRI-STATE, WSOIC-20; Logic Family / Base Number:74ACT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
TRANSCEIVER/BI-DIREC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 55R1159 |
| Product Name | Bi-Directional Transceiver, 8, Soic-20; Logic Family / Base Number Onsemi |