74ACT CMOS, SMD, 74ACT245, SOIC20; Logic Family / Base Number:74ACT245; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 99K0482 |
| Product Name | 74Act Cmos, Smd, 74Act245, Soic20; Logic Family / Base Number Onsemi |