onsemi Buffers, Drivers, Receivers, Transceivers 74ACT244SJX

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ACT244SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ACT244SJXTR-ND
Buffers, Drivers, Receivers, Transceivers 74ACT244SJXTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244SJX - 076091-74ACT244SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244SJX
076091-74ACT244SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244SJX 076091-74ACT244SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076091-74ACT244SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076091-74ACT244SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ACT244SJX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACT244SJX
IC BUFF NON-INVERT 5.5V 20SOP

IC BUFF NON-INVERT 5.5V 20SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74ACT244SJXTR-ND 076091-74ACT244SJX 74ACT244SJX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244SJX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data