Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Octal Buffer/Line Driver with 3-STATE Outputs
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 076090-74ACT244SC
Category: Integrated Circuits(ICs)
Family: Logic - Buffers Drivers Receivers Transceivers
Series: 74ACT
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package: 20-SOIC
Standard Package: 1080
Catalog: 74ACT
Logic Type: Buffer/Line Driver Non-Inverting
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Current - Output High Low: 24mA 24mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Signal Processing
IC BUFF NON-INVERT 5.5V 20SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74ACT244SC-ND | 74ACT244SC | 076090-74ACT244SC | 74ACT244SC |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC-20W | 20-SOIC |