NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
74ACT CMOS, SMD, 74ACT244, SOIC20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 78K6183 | 74ACT244SC |
| Product Name | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |