Buffers & Line Drivers Octal Buf/Line Drv
NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; MSL:- RoHS Compliant: Yes
NON INVERTING BUFFER, TSSOP-20, FULL REEL; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74ACT244MTCX | 38C7771 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi |