onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC 74ACT244MTC

Description
Octal Buffer/Line Driver with 3-STATE Outputs
Request a Quote Datasheet
Description
Octal Buffer/Line Driver with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT244MTC - Rochester Electronics
Newburyport, MA, United States
Octal Buffer/Line Driver with 3-STATE Outputs

Octal Buffer/Line Driver with 3-STATE Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC - 076089-74ACT244MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC
076089-74ACT244MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC 076089-74ACT244MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076089-74ACT244MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing, Signal Processing Quantity per package: 75

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076089-74ACT244MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Quantity per package: 75

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ACT244MTC-ND
Buffers, Drivers, Receivers, Transceivers 74ACT244MTC-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ACT244MTC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACT244MTC
IC BUFF NON-INVERT 5.5V 20TSSOP

IC BUFF NON-INVERT 5.5V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74ACT244MTC
Buffers, Drivers, Receivers, Transceivers 74ACT244MTC
IC BUF NON-INVERT 5.5V 20TSSOP

IC BUF NON-INVERT 5.5V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74ACT244MTC 076089-74ACT244MTC 74ACT244MTC-ND 74ACT244MTC 74ACT244MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT244MTC Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data