BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT;RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y6363 | 74ACT244MTC |
| Product Name | Buffer/driv, Octal, Tri-State, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |