Buffers & Line Drivers Octal Buf/Line Drv
BUFFER/LINE DRIVER, 3-STATE O/P, SOIC-20; Logic Family / Base Number:74ACT240; Logic Device Type:Buffer, Line Driver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
INVERTING BUFFER, SOIC-20, FULL REEL; Logic Family / Base Number:74ACT240; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
74ACT Series 5.5 V Octal Buffer/Line Driver w/ 3-STATE Outputs - SOIC-20
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 74ACT240SCX | 56W4666 | 74ACT240SCX |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, 3-State O/p, Soic-20; Logic Family / Base Number Onsemi | Others |