onsemi Logic - Logic - Flip Flops - 74ACT175MTCX 74ACT175MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198020-74ACT175MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 236MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198020-74ACT175MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 236MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT175MTCX
198020-74ACT175MTCX
Logic - Logic - Flip Flops - 74ACT175MTCX 198020-74ACT175MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198020-74ACT175MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 236MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198020-74ACT175MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 236MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74ACT175MTCX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT175MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT175MTCX
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT175MTCX
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site
Flip Flops - 74ACT175MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT175MTCX
Flip Flops 74ACT175MTCX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74ACT175MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT175MTCX
Flip Flops 74ACT175MTCX
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT175MTCX
Logic - Flip Flops 74ACT175MTCX
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 198020-74ACT175MTCX 74ACT175MTCX 74ACT175MTCX 74ACT175MTCX 74ACT175MTCX
Product Name Logic - Logic - Flip Flops - 74ACT175MTCX Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 11 ns
fMAX 236 MHz 236 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers