onsemi Buffers, Drivers, Receivers, Transceivers 74ACT16543MTDX

Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT16543MTDX is a 16-bit registered transceiver featuring non-inverting outputs and 3-state capabilities. It includes two sets of D-type registers for temporary data storage, allowing for bidirectional data flow. Each byte can be controlled independently, with separate control inputs for data flow direction, enabling full 16-bit operation when combined. The device supports multiplexed real-time and stored data transfers, with outputs capable of sourcing or sinking 24 mA. It operates within a supply voltage range of 4.5V to 5.5V and is compatible with TTL logic levels. The product is available in a 56-lead Thin Shrink Small Outline Package (TSSOP), making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 74ACT16543MTDX is a 16-bit registered transceiver featuring non-inverting outputs and 3-state capabilities. It includes two sets of D-type registers for temporary data storage, allowing for bidirectional data flow. Each byte can be controlled independently, with separate control inputs for data flow direction, enabling full 16-bit operation when combined. The device supports multiplexed real-time and stored data transfers, with outputs capable of sourcing or sinking 24 mA. It operates within a supply voltage range of 4.5V to 5.5V and is compatible with TTL logic levels. The product is available in a 56-lead Thin Shrink Small Outline Package (TSSOP), making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ACT16543MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT16543MTDX
Buffers, Drivers, Receivers, Transceivers 74ACT16543MTDX
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74ACT16543MTDX
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details