Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198016-74ACT163SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 4-BIT 16SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
IC COUNTER BINARY SYNC 16SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74ACT163SJX-ND | 198016-74ACT163SJX | 74ACT163SJX | 74ACT163SJX | 74ACT163SJX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74ACT163SJX | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; 16-SOP | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) |