D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 908042-74ACT16373MTD
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT16373
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LATCH TRANSP 16BIT 48TSSOP
BUS DRIVER
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ACT16373MTDX-ND | 908042-74ACT16373MTDX | 74ACT16373MTDX | 74ACT16373MTDX | 74ACT16373MTDX |
| Product Name | Latches | Logic - Logic - Latches - 74ACT16373MTDX | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA |