onsemi Hard To Find - 74ACT16240SSC 74ACT16240SSC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765004-74ACT16240SSC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74ACT16240 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ACT16240DLRG4; 74ACT16240DL; 74ACT16240DLR; Introduction Date: October 19, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765004-74ACT16240SSC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74ACT16240 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ACT16240DLRG4; 74ACT16240DL; 74ACT16240DLR; Introduction Date: October 19, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74ACT16240SSC - 765004-74ACT16240SSC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74ACT16240SSC
765004-74ACT16240SSC
Hard To Find - 74ACT16240SSC 765004-74ACT16240SSC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765004-74ACT16240SSC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74ACT16240 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ACT16240DLRG4; 74ACT16240DL; 74ACT16240DLR; Introduction Date: October 19, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765004-74ACT16240SSC
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74ACT16240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ACT16240DLRG4; 74ACT16240DL; 74ACT16240DLR;
Introduction Date: October 19, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ACT16240SSC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACT16240SSC
IC BUFFER INVERT 5.5V 48SSOP

IC BUFFER INVERT 5.5V 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 765004-74ACT16240SSC 74ACT16240SSC
Product Name Hard To Find - 74ACT16240SSC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1921940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9306302M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Sample and Hold Amplifiers; Sample and Hold
View Details