Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765000-74ACT161PC
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Part Status: Obsolete(EOL)
Family Name: 74ACT161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74ACT161PC; MC74ACT161N; CD74ACT161EE4;
Introduction Date: November 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC COUNTER BINARY SYNC 16DIP
IC BINARY COUNTER 4-BIT 16DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74ACT161PC-ND | 74ACT161PC | 765000-74ACT161PC | 74ACT161PC | 74ACT161PC | 74ACT161PC |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74ACT161PC | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP | DIP; 16-DIP (0.300\", 7.62mm) |