onsemi Signal Switches, Multiplexers, Decoders 74ACT158MTC

Description
Multiplexer 4 x 2:1 16-TSSOP
Description
Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT158MTC is a high-speed quad 2-input multiplexer designed to select four bits of data from two sources using common Select and Enable inputs. The outputs are buffered and present the selected data in inverted form. The Enable input is active-LOW, which means when it is HIGH, all outputs are forced HIGH regardless of other inputs. This device can function as a 4-pole, 2-position switch, making it suitable for applications such as moving data from two groups of registers to four common output buses or as a function generator for implementing gating functions. The 74ACT158MTC operates with a supply voltage range of 4.5V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It features TTL-compatible inputs and can source or sink up to 24 mA at the outputs. The device is available in a 16-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 74ACT158MTC is a high-speed quad 2-input multiplexer designed to select four bits of data from two sources using common Select and Enable inputs. The outputs are buffered and present the selected data in inverted form. The Enable input is active-LOW, which means when it is HIGH, all outputs are forced HIGH regardless of other inputs. This device can function as a 4-pole, 2-position switch, making it suitable for applications such as moving data from two groups of registers to four common output buses or as a function generator for implementing gating functions. The 74ACT158MTC operates with a supply voltage range of 4.5V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It features TTL-compatible inputs and can source or sink up to 24 mA at the outputs. The device is available in a 16-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74ACT158MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74ACT158MTC
Signal Switches, Multiplexers, Decoders 74ACT158MTC
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number 74ACT158MTC
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC257/QEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC138ABQ-Q100X - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers