onsemi Analog Switch and Multiplexer IC 74ACT151SCX

Description
MULTIPLEXER DGTL 8IN HS 16SOIC Product overview: 74ACT151SCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT151SCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MULTIPLEXER DGTL 8IN HS 16SOIC Product overview: 74ACT151SCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT151SCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74ACT151SCX
Analog Switch and Multiplexer IC 743-74ACT151SCX
MULTIPLEXER DGTL 8IN HS 16SOIC Product overview: 74ACT151SCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT151SCX can be used for catalog matching and distributor lookup.

MULTIPLEXER DGTL 8IN HS 16SOIC Product overview: 74ACT151SCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT151SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74ACT151SCX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74ACT151SCX-ND
Signal Switches, Multiplexers, Decoders 74ACT151SCX-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - 25239-74ACT151SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX
25239-74ACT151SCX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX 25239-74ACT151SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 25239-74ACT151SCX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 25239-74ACT151SCX
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74ACT151SCX
Logic - Signal Switches, Multiplexers, Decoders 74ACT151SCX
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74ACT151SCX 74ACT151SCX-ND 25239-74ACT151SCX 74ACT151SCX
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT4066PW-Q100,1TR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers