Inverters Hex Inverter Product overview: 74ACT14SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT14SCX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter Schmitt Trigger SOIC14
Hex Inverter Schmitt Trigger SOIC14
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 3.8MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC INVERT SCHMITT 6CH 1IN 14SOIC
LOGIC INVERTER GATE, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes
LOGIC INVERTER GATE, SOIC-14, FULL REEL; No. of Inputs:6Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA RoHS Compliant: Yes
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT14SCX | 74ACT14SCXTR-ND | 1661617 | 7614319 | 7614319P | 74ACT14SCX | 74ACT14SCX | 43613675 | 74ACT14SCX | 56W4665 | 83C3927 | 31Y6362 |
| Product Name | Logic IC | Gates and Inverters | Inverters ICs | Inverters ICs | Inverters ICs | Gates and Inverters | Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Inverter Gate, Soic-14; Logic Function Onsemi | Logic Inverter Gate, Soic-14, Full Reel; No. Of Inputs Onsemi | Hex Inverter, Schmitt, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter Schmitt Trigger | ||
| Supply Voltage | 4.5 V to 5.5 V | 4.5V ~ 5.5V | 6 v | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | 5.5V | |||||
| Logic Family | 74ACT | Inverter | Inverter | Inverter | ||||||||
| IC Package Type | Other; Reel | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; Soic | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | Other; NSOIC | Other; NSOIC | ||||
| Inputs | 1 | 1 | 1 | 6 | 6 |