onsemi Hard To Find - 74ACT14SC 74ACT14SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764994-74ACT14SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: 74ACT14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74ACTQ14SC; 74ACTQ14SCX; SN74ACT14D; Introduction Date: November 06, 1998 ECCN: EAR99 Country of Origin: Israel, Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 55
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764994-74ACT14SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: 74ACT14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74ACTQ14SC; 74ACTQ14SCX; SN74ACT14D; Introduction Date: November 06, 1998 ECCN: EAR99 Country of Origin: Israel, Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74ACT14SC - 764994-74ACT14SC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74ACT14SC
764994-74ACT14SC
Hard To Find - 74ACT14SC 764994-74ACT14SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764994-74ACT14SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: 74ACT14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74ACTQ14SC; 74ACTQ14SCX; SN74ACT14D; Introduction Date: November 06, 1998 ECCN: EAR99 Country of Origin: Israel, Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 55

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764994-74ACT14SC
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: 74ACT14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74ACTQ14SC; 74ACTQ14SCX; SN74ACT14D;
Introduction Date: November 06, 1998
ECCN: EAR99
Country of Origin: Israel, Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 55

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 764994-74ACT14SC
Product Name Hard To Find - 74ACT14SC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
85KHZ Operational Amplifier IC - 687-LT1178CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Rf Amplifier - 860-QPA1027 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details