The 74ACT14PC is a hex inverter with Schmitt trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. It features a reduced supply current (I_CC) by 50% compared to similar devices and can source or sink up to 24mA. The device provides a greater noise margin than conventional inverters, with hysteresis between the positive-going and negative-going input thresholds typically around 1.0V. This hysteresis is determined internally and is largely insensitive to variations in temperature and supply voltage. The 74ACT14PC is available in multiple package options, including Small Outline Integrated Circuit (SOIC) and Thin Shrink Small Outline Package (TSSOP), making it versatile for various applications.
IC INVERT SCHMITT 6CH 1INP 14DIP Product overview: 74ACT14PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT14PC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
IC INVERT SCHMITT 6CH 1INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT14PC | 74ACT14PC-ND | 74ACT14PC | 74ACT14PC | 74ACT14PC |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | Other; Tube | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) |