Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverters Hex Inverter Product overview: 74ACT14MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT14MTCX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERT SCHMIT 6CH 1IN 14TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
HEX INVERTER SCHMITT TRIGGER TSSOP-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT14MTCXDKR-ND | 705-74ACT14MTCX | 74ACT14MTCX | 74ACT14MTCX | 74ACT14MTCX | 34C2093 | 31Y6361 |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Hex Inverter Schmitt Trigger Tssop-14, Full Reel; Logic Function Onsemi | Hex Inverter, Schmitt, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter Schmitt Trigger | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V to 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | ||
| Inputs | 1 | 1 | 1 | 6 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 10 ns |