Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764992-74ACT139MTC
Series: 74ACT
Packaging: Tube
Type: Decoder/Demultiplexe
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74ACT139
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HD74ACT139T; MC74ACT139DTHD74ACT1
Introduction Date: November 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 96
Decoder/Demultiplexe
Dual 2-to-4 CMOS Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 764992-74ACT139MTC | 74ACT139MTC-ND | 743-74ACT139MTC | 74ACT139MTC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT139MTC | Signal Switches, Multiplexers, Decoders | Dual TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |