onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74ACT138SCX

Description
1-of-8 Decoder/Demultiplexe r
Request a Quote Datasheet
Description
1-of-8 Decoder/Demultiplexe r
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT138SCX - Rochester Electronics
Newburyport, MA, United States
1-of-8 Decoder/Demultiplexe r

1-of-8 Decoder/Demultiplexer

Supplier's Site Datasheet
 - 74ACT138SCX - Rochester Electronics
Newburyport, MA, United States
1-of-8 Decoder/Demultiplexe r

1-of-8 Decoder/Demultiplexer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74ACT138SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74ACT138SCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74ACT138SCX
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site
Decoder/demultiplexer, 8 O/p, Soic-16, Full Reel; Logic Family / Base Number Onsemi - 38C7766 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 8 O/p, Soic-16, Full Reel; Logic Family / Base Number Onsemi
38C7766
Decoder/demultiplexer, 8 O/p, Soic-16, Full Reel; Logic Family / Base Number Onsemi 38C7766
DECODER/DEMULTIPLEXE R, 8 O/P, SOIC-16, FULL REEL; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:16Pins RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 8 O/P, SOIC-16, FULL REEL; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74ACT138SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74ACT138SCX
Signal Switches, Multiplexers, Decoders 74ACT138SCX
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74ACT138SCX 74ACT138SCX 38C7766 74ACT138SCX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Decoder/demultiplexer, 8 O/p, Soic-16, Full Reel; Logic Family / Base Number Onsemi Signal Switches, Multiplexers, Decoders
Package Type SOIC; SOIC-16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LV138BQ/S500X - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type 14-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 24 mA
View Details
2 suppliers