onsemi Logic - Specialty Logic 74ACT1284MSA

Description
IC TRANSCEIVER IEEE1284 20-SSOP
Description
IC TRANSCEIVER IEEE1284 20-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT1284MSA is an IEEE 1284 Transceiver designed for bi-directional parallel communication between personal computers and printing peripherals. It features four non-inverting bidirectional buffers and three non-inverting buffers with open-drain outputs, providing a high drive capability of 14 mA on the B Ports. The device supports both Level 1 and Level 2 signaling standards, making it suitable for Extended Capabilities Port (ECP) mode. The transceiver includes a High Drive (HD) input pin that allows the B Ports to switch from open-drain to high drive totem pole output. The direction of data flow is controlled by the DIR input, which can be set to enable data flow from A Ports to B Ports or vice versa. The device is TTL-compatible and guarantees a minimum of 4000V ESD protection. The 74ACT1284MSA operates within a supply voltage range of 4.7V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It is available in a 20-Lead Shrink Small Outline Package (SSOP), making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 74ACT1284MSA is an IEEE 1284 Transceiver designed for bi-directional parallel communication between personal computers and printing peripherals. It features four non-inverting bidirectional buffers and three non-inverting buffers with open-drain outputs, providing a high drive capability of 14 mA on the B Ports. The device supports both Level 1 and Level 2 signaling standards, making it suitable for Extended Capabilities Port (ECP) mode. The transceiver includes a High Drive (HD) input pin that allows the B Ports to switch from open-drain to high drive totem pole output. The direction of data flow is controlled by the DIR input, which can be set to enable data flow from A Ports to B Ports or vice versa. The device is TTL-compatible and guarantees a minimum of 4000V ESD protection. The 74ACT1284MSA operates within a supply voltage range of 4.7V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. It is available in a 20-Lead Shrink Small Outline Package (SSOP), making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Specialty Logic - 74ACT1284MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Specialty Logic
74ACT1284MSA
Logic - Specialty Logic 74ACT1284MSA
IC TRANSCEIVER IEEE1284 20-SSOP

IC TRANSCEIVER IEEE1284 20-SSOP

Supplier's Site Datasheet
Specialty Logic - 74ACT1284MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
74ACT1284MSA
Specialty Logic 74ACT1284MSA
IEEE STD 1284 Translation Transceiver IC 20-SSOP

IEEE STD 1284 Translation Transceiver IC 20-SSOP

Buy Now Datasheet
Specialty Logic - 74ACT1284MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
74ACT1284MSA
Specialty Logic 74ACT1284MSA
IEEE STD 1284 Translation Transceiver IC 20-SSOP

IEEE STD 1284 Translation Transceiver IC 20-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number 74ACT1284MSA 74ACT1284MSA
Product Name Logic - Specialty Logic Specialty Logic
Unlock Full Specs
to access all available technical data

Similar Products