onsemi Logic - Logic - Gates and Inverters - 74ACT10SC 74ACT10SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130416-74ACT10SC Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ACT10 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130416-74ACT10SC Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ACT10 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ACT10SC - 1130416-74ACT10SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT10SC
1130416-74ACT10SC
Logic - Logic - Gates and Inverters - 74ACT10SC 1130416-74ACT10SC
Manufacturer: ON Semiconductor Win Source Part Number: 1130416-74ACT10SC Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ACT10 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1130416-74ACT10SC
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT10
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Buy Now
Gates and Inverters - 74ACT10SC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT10SC-ND
Gates and Inverters 74ACT10SC-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-74ACT10SC
5V SOIC Logic IC 705-74ACT10SC
3-Input NAND Gate IC, 3 Circuits, 5V, 9ns, SOIC Product overview: 74ACT10SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT10SC can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3 Circuits, 5V, 9ns, SOIC Product overview: 74ACT10SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT10SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74ACT10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT10SC
Gates and Inverters 74ACT10SC
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74ACT10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT10SC
Gates and Inverters 74ACT10SC
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74ACT10SC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT10SC
Logic - Gates and Inverters 74ACT10SC
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT10SC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT10SC
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1130416-74ACT10SC 74ACT10SC-ND 705-74ACT10SC 74ACT10SC 74ACT10SC 74ACT10SC
Product Name Logic - Logic - Gates and Inverters - 74ACT10SC Gates and Inverters 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 3 3 3 3
Propagation Delay 9 ns 9 ns 9 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details