NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT10MTCX | 74ACT10MTCX-ND | 74ACT10MTCX | 74ACT10MTCX | 74ACT10MTCX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 3 | 3 |