AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
AND Gate IC 4 Channel 14-MDIP
Quad 2-Input AND Gate IC, CMOS, PDIP, 5V Product overview: 74ACT08PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT08PC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198009-74ACT08PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 25
DISCONTINUED BY MANUFACTURER, AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
AND Gate IC 4 Channel 14-DIP
AND Gate IC 4 Channel 14-MDIP
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT08PC | 74ACT08PC-ND | 705-74ACT08PC | 198009-74ACT08PC | 16124346 | 74ACT08PC | 74ACT08PC | 74ACT08PC |
| Product Name | Gates and Inverters | Quad 5V Logic IC | Logic - Logic - Gates and Inverters - 74ACT08PC | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND; AND Gate | AND | NOT; AND |
| Logic Family | CMOS | |||||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; PDIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 |