Inverter 6-Element CMOS 14-Pin SOIC
Inverter 6-Element CMOS 14-Pin SOIC
Inverter 6-Element CMOS 14-Pin SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverters Hex Inverter Product overview: 74ACT04SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT04SCX can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1IN 14SOIC
IC INVERTER 6CH 6-INP 14SOIC
LOGIC INVERTER GATE, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mA RoHS Compliant: Yes
LOGIC INVERTER GATE, SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 6711532 | 6711532P | 74ACT04SCXCT-ND | 705-74ACT04SCX | 74ACT04SCX | 74ACT04SCX | 56W4662 | 18C9388 | 74ACT04SCX |
| Product Name | Inverters ICs | Inverters ICs | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Inverter Gate, Soic-14; Logic Function Onsemi | Logic Inverter Gate, Soic-14, Full Reel; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 5.5 v | 4.5V ~ 5.5V | 4.5 V to 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Logic Family | TTL; Inverter | TTL; Inverter | 74ACT | ||||||
| Propagation Delay | 8.5 ns | 8.5 ns | |||||||
| Pin Count | 14 | 14 | 14 |