The 74ACT04SC is a hex inverter integrated circuit featuring six independent inverters. It operates with a supply voltage range of 4.5V to 5.5V and is designed for TTL-compatible inputs. The device can source or sink up to 24mA of output current, making it suitable for various digital logic applications. It is housed in a 14-lead Small Outline Integrated Circuit (SOIC) package, conforming to JEDEC MS-012 specifications. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments. The 74ACT04SC is also available in tape and reel packaging for automated assembly processes.
Inverters Hex Inverter Product overview: 74ACT04SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT04SC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 1IN 14SOIC
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
74ACT CMOS, SMD, 74ACT04, SOIC14; Logic Family / Base Number:74ACT04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT04SC | 74ACT04SC-ND | 74ACT04SC | 74ACT04SC | 78K6175 | 99K0473 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | 74Act Cmos, Smd, 74Act04, Soic14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 4.5 V to 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 5.5V | |
| Logic Family | 74ACT | |||||
| IC Package Type | Other; Tube | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; SOIC | Other; SOIC | |
| Inputs | 1 | 1 | 1 | 1 |