Inverters Hex Inverter Product overview: 74ACT04MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT04MTCX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 1IN 14TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
LOGIC INVERTER GATE, TSSOP-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
HEX INVERTER GATE, 1 I/P, TSSOP-14; Logic Family / Base Number:74ACT04; Logic Type:Inverter Gate; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; RoHS Compliant: Yes
LOGIC INVERTER GATE, TSSOP-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT04MTCX | 74ACT04MTCXDKR-ND | 74ACT04MTCX | 74ACT04MTCX | 74ACT04MTCX | 74ACT04MTCX | 84H9378 | 31Y6355 | 38C7763 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Inverter Gate, Tssop-14; No. Of Inputs Onsemi | Hex Inverter Gate, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi | Logic Inverter Gate, Tssop-14, Full Reel; Logic Function Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter Gate | |||
| Supply Voltage | 4.5 V to 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | 5.5V | |||
| Logic Family | 74ACT | ||||||||
| IC Package Type | Other; Reel | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | Other; TSSOP | Other; TSSOP | |||
| Inputs | 1 | 1 | 1 | 1 | 1 |