onsemi Logic - Logic - Gates and Inverters - 74ACT04MTC 74ACT04MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006485-74ACT04MTC Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006485-74ACT04MTC Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ACT04MTC - 006485-74ACT04MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT04MTC
006485-74ACT04MTC
Logic - Logic - Gates and Inverters - 74ACT04MTC 006485-74ACT04MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006485-74ACT04MTC Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 96

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006485-74ACT04MTC
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 96

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 006485-74ACT04MTC
Product Name Logic - Logic - Gates and Inverters - 74ACT04MTC
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332SAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8773801GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details