Manufacturer: ON Semiconductor
Win Source Part Number: 729148-74ACT00SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT00
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
Quad 2-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: 74ACT00SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00SJ can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOP
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 729148-74ACT00SJ | 705-74ACT00SJ | 74ACT00SJ-ND | 74ACT00SJ | 74ACT00SJ | 74ACT00SJ | 74ACT00SJ |
| Product Name | Logic - Logic - Gates and Inverters - 74ACT00SJ | Quad 5.5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns | 9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |