onsemi Logic IC 74ACT00SCX

Description
Quad 2-Input NAND Gate
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT00SCX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74ACT00SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00SCX can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74ACT00SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT00SCX - 006481-74ACT00SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT00SCX
006481-74ACT00SCX
Logic - Logic - Gates and Inverters - 74ACT00SCX 006481-74ACT00SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006481-74ACT00SCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006481-74ACT00SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Logic Gates - 7614303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7614303
Logic Gates 7614303
Quad 2-Input NAND Gate SOIC14

Quad 2-Input NAND Gate SOIC14

Supplier's Site
Logic Gates - 7614303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7614303P
Logic Gates 7614303P
Quad 2-Input NAND Gate SOIC14

Quad 2-Input NAND Gate SOIC14

Supplier's Site
Logic Gates - 1787554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1787554
Logic Gates 1787554
Quad 2-Input NAND Gate SOIC14

Quad 2-Input NAND Gate SOIC14

Supplier's Site
Gates and Inverters - 74ACT00SCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00SCXDKR-ND
Gates and Inverters 74ACT00SCXDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74ACT00SCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00SCXCT-ND
Gates and Inverters 74ACT00SCXCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74ACT00SCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00SCXTR-ND
Gates and Inverters 74ACT00SCXTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT00SCX
Logic Gates 74ACT00SCX
Logic Gates Qd 2-Input NAND Gate

Logic Gates Qd 2-Input NAND Gate

Buy Now Datasheet
Logic Nand Gate, Quad, Soic-14; Logic Function Onsemi - 56W4661 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nand Gate, Quad, Soic-14; Logic Function Onsemi
56W4661
Logic Nand Gate, Quad, Soic-14; Logic Function Onsemi 56W4661
LOGIC NAND GATE, QUAD, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Logic Type:NANDRoHS Compliant: Yes

LOGIC NAND GATE, QUAD, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Logic Type:NANDRoHS Compliant: Yes

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 31Y6354 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi
31Y6354
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi 31Y6354
NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74ACT00; Logic Type:NAND Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74ACT00; Logic Type:NAND Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic Nand Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi - 38C7760 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nand Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi
38C7760
Logic Nand Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi 38C7760
LOGIC NAND GATE, QUAD, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

LOGIC NAND GATE, QUAD, SOIC-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74ACT00SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT00SCX
Gates and Inverters 74ACT00SCX
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74ACT00SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT00SCX
Gates and Inverters 74ACT00SCX
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74ACT00SCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74ACT00SCX
Gates and Inverters 74ACT00SCX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74ACT00SCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74ACT00SCX
Gates and Inverters 74ACT00SCX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74ACT SERIES, QUAD 2-INPUT NAND GATE, P=14 - 74ACT00SCX - Karl Kruse GmbH & Co. KG
Kaarst, Germany
74ACT SERIES, QUAD 2-INPUT NAND GATE, P=14
74ACT00SCX
74ACT SERIES, QUAD 2-INPUT NAND GATE, P=14 74ACT00SCX
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SOIC - 598-74ACT00SCX - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
598-74ACT00SCX
IC GATE NAND 4CH 2-INP 14SOIC 598-74ACT00SCX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT00SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT00SCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT00SCX
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT00SCX 705-74ACT00SCX 006481-74ACT00SCX 7614303 7614303P 74ACT00SCXDKR-ND 74ACT00SCX 56W4661 31Y6354 38C7760 74ACT00SCX 74ACT00SCX 74ACT00SCX 598-74ACT00SCX 74ACT00SCX
Product Name Logic IC Logic - Logic - Gates and Inverters - 74ACT00SCX Logic Gates Logic Gates Gates and Inverters Logic Gates Logic Nand Gate, Quad, Soic-14; Logic Function Onsemi Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi Logic Nand Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi Gates and Inverters Gates and Inverters 74ACT SERIES, QUAD 2-INPUT NAND GATE, P=14 IC GATE NAND 4CH 2-INP 14SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND NOT; NAND; NAND Gate AND; NAND; Nand AND; NAND; NAND NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate NAND NAND NAND
IC Package Type SOIC; Other; SOIC-14 Other; Bulk SOIC; Other; 14-SOIC SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; NSOIC Other; NSOIC Other; NSOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
Supply Voltage 5 V 4.5 V ~ 5.5 V 6 v 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Logic Family ACT TTL; Nand NAND CMOS; CMOS
Inputs 2 2 2 2 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS22J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers