Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076058-74ACT00SC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 55
4-Element 2-IN NAND Gate IC, CMOS, 5.5V, SOIC Product overview: 74ACT00SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00SC can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Gate
Quad 2-Input NAND Gate
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
FAIRCHILD SEMICONDUCTOR 74ACT00SC NAND Gate, ACT Family, 4 Gate, 2 Input, 24 mA, 4.5V to 5.5V, SOIC-14
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076058-74ACT00SC | 705-74ACT00SC | 74ACT00SC-ND | 74ACT00SC | 34C8037 | 598-74ACT00SC | 74ACT00SC | 74ACT00SC | 74ACT00SC | 74ACT00SC | 74ACT00SC |
| Product Name | Logic - Logic - Gates and Inverters - 74ACT00SC | 5.5V SOIC Logic IC | Gates and Inverters | Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi | FAIRCHILD SEMICONDUCTOR 74ACT00SC NAND Gate, ACT Family, 4 Gate, 2 Input, 24 mA, 4.5V to 5.5V, SOIC-14 | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | AND; NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 5V; 5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | |||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |