onsemi Logic - Logic - Gates and Inverters - 74ACT00MTCX 74ACT00MTCX

Description
Quad 2-Input NAND Gate
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT00MTCX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
 - 74ACT00MTCX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT00MTCX - 006482-74ACT00MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT00MTCX
006482-74ACT00MTCX
Logic - Logic - Gates and Inverters - 74ACT00MTCX 006482-74ACT00MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006482-74ACT00MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006482-74ACT00MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74ACT00MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00MTCXTR-ND
Gates and Inverters 74ACT00MTCXTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74ACT00MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00MTCXCT-ND
Gates and Inverters 74ACT00MTCXCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74ACT00MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00MTCXDKR-ND
Gates and Inverters 74ACT00MTCXDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-74ACT00MTCX
Quad 5.5V TSSOP Logic IC 705-74ACT00MTCX
Quad 2-Input NAND Gate, CMOS, TSSOP, 5.5V Product overview: 74ACT00MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00MTCX can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, TSSOP, 5.5V Product overview: 74ACT00MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74ACT00MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT00MTCX
Logic - Gates and Inverters 74ACT00MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT00MTCX
Logic Gates 74ACT00MTCX
Logic Gates Qd 2-Input NAND Gate

Logic Gates Qd 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - 74ACT00MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT00MTCX
Gates and Inverters 74ACT00MTCX
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74ACT00MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT00MTCX
Gates and Inverters 74ACT00MTCX
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14-TSSOP - 598-74ACT00MTCX - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-TSSOP
598-74ACT00MTCX
IC GATE NAND 4CH 2-INP 14-TSSOP 598-74ACT00MTCX
IC GATE NAND 4CH 2-INP 14-TSSOP

IC GATE NAND 4CH 2-INP 14-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT00MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT00MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT00MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 31Y6353 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
31Y6353
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 31Y6353
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74ACT00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74ACT00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT00MTCX 006482-74ACT00MTCX 74ACT00MTCXTR-ND 705-74ACT00MTCX 74ACT00MTCX 74ACT00MTCX 74ACT00MTCX 598-74ACT00MTCX 74ACT00MTCX 31Y6353
Product Name Logic - Logic - Gates and Inverters - 74ACT00MTCX Gates and Inverters Quad 5.5V TSSOP Logic IC Logic - Gates and Inverters Logic Gates Gates and Inverters IC GATE NAND 4CH 2-INP 14-TSSOP Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
Gate Type AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND NAND NAND; NAND Gate
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP-14 WB SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) Other; TSSOP
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32J/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers