onsemi Quad 5V TSSOP Logic IC 74ACT00MTC

Description
Quad 2-Input NAND Gate IC, CMOS, TSSOP, 5V Product overview: 74ACT00MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate IC, CMOS, TSSOP, 5V Product overview: 74ACT00MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V TSSOP Logic IC
705-74ACT00MTC
Quad 5V TSSOP Logic IC 705-74ACT00MTC
Quad 2-Input NAND Gate IC, CMOS, TSSOP, 5V Product overview: 74ACT00MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00MTC can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, TSSOP, 5V Product overview: 74ACT00MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT00MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 8021159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8021159
Logic Gates 8021159
IC, Fairchild, 74ACT00MTC

IC, Fairchild, 74ACT00MTC

Supplier's Site
Gates and Inverters - 74ACT00MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT00MTC-ND
Gates and Inverters 74ACT00MTC-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - 74ACT00MTC - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT00MTC - 1007274-74ACT00MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT00MTC
1007274-74ACT00MTC
Logic - Logic - Gates and Inverters - 74ACT00MTC 1007274-74ACT00MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1007274-74ACT00MTC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007274-74ACT00MTC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 96

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT00MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT00MTC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT00MTC
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74ACT00MTC
Logic Gates 74ACT00MTC
Logic Gates Qd 2-Input NAND Gate

Logic Gates Qd 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - 74ACT00MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT00MTC
Gates and Inverters 74ACT00MTC
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ACT00MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT00MTC
Logic - Gates and Inverters 74ACT00MTC
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74ACT00MTC 8021159 74ACT00MTC-ND 74ACT00MTC 1007274-74ACT00MTC 74ACT00MTC 74ACT00MTC 74ACT00MTC 74ACT00MTC
Product Name Quad 5V TSSOP Logic IC Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - 74ACT00MTC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND; Nand NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5.5V 5.5 v 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 9 ns 9.5 ns 9 ns 9 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5420DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details