onsemi Latches 74ACQ373SJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACQ373SJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACQ373SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACQ373SJ
Integrated Circuits (ICs) - Logic - Latches 74ACQ373SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74ACQ373SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACQ373SJ
Logic - Latches 74ACQ373SJ
IC LATCH OCTAL TRANSP 3ST 20SOP

IC LATCH OCTAL TRANSP 3ST 20SOP

Supplier's Site Datasheet
Latches - 74ACQ373SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACQ373SJ
Latches 74ACQ373SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACQ373SJ-ND 74ACQ373SJ 74ACQ373SJ 74ACQ373SJ
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
5 suppliers
Logic - Latches - 74F373MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details