onsemi Latches 74ACQ373PC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACQ373PC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - 74ACQ373PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACQ373PC
Latches 74ACQ373PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACQ373PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACQ373PC
Integrated Circuits (ICs) - Logic - Latches 74ACQ373PC
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - 74ACQ373PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACQ373PC
Logic - Latches 74ACQ373PC
IC LATCH OCTAL D-TYPE 20-DIP

IC LATCH OCTAL D-TYPE 20-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACQ373PC-ND 74ACQ373PC 74ACQ373PC 74ACQ373PC
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 74AHCT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Latches - 74AUP1G373GW-Q100125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Octal Transparent Latch - 74FCT573ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers