Manufacturer: ON Semiconductor
Win Source Part Number: 813727-74ACQ244SJX
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74ACQ244
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
IC BUFF NON-INVERT 6V 20SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 813727-74ACQ244SJX | 74ACQ244SJX-ND | 74ACQ244SJX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - 74ACQ244SJX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |