onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ACQ240SJX

Description
IC BUFFER INVERT 6V 20SOP
Datasheet
Description
IC BUFFER INVERT 6V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ACQ240SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ACQ240SJX
Logic - Buffers, Drivers, Receivers, Transceivers 74ACQ240SJX
IC BUFFER INVERT 6V 20SOP

IC BUFFER INVERT 6V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ACQ240SJX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54AC245DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-SI32284-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details