onsemi Buffers, Drivers, Receivers, Transceivers 74ACQ240SCX

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ACQ240SCX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ACQ240SCX-ND
Buffers, Drivers, Receivers, Transceivers 74ACQ240SCX-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACQ240SCX - 198007-74ACQ240SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACQ240SCX
198007-74ACQ240SCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACQ240SCX 198007-74ACQ240SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198007-74ACQ240SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198007-74ACQ240SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ACQ240SCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACQ240SCX
IC BUFFER INVERT 6V 20SOIC

IC BUFFER INVERT 6V 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74ACQ240SCX-ND 198007-74ACQ240SCX 74ACQ240SCX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACQ240SCX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8513AR-REEL - 859753-AD8513AR-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Buffers, Repeaters, Splitters - 89HP0604SZBABGI8-ND - DigiKey
Specs
Package Type 100-LFBGA
Number of Pins 100
View Details
2 suppliers