XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC86SCX_SF501651-ND | 74AC86SCX_SF501651 | 74AC86SCX_SF501651 | 74AC86SCX_SF501651 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 8.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |