The 74AC86SC is a quad 2-input exclusive-OR gate integrated circuit, designed for high-speed digital logic applications. It features four independent gates, allowing for versatile logic operations in a compact 14-lead small outline integrated circuit (SOIC) package. The device operates with a supply voltage range of 2.0V to 6.0V and can source or sink up to 24 mA per output, making it suitable for driving various loads. The input voltage levels are compatible with standard TTL logic levels, ensuring seamless integration into existing designs. The operating temperature range is specified from -40°C to +85°C, which supports a wide range of environmental conditions. This product is ideal for engineers looking for reliable and efficient logic gate solutions in their electronic designs.
IC GATE XOR 4CH 2-INP 14SOIC Product overview: 74AC86SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC86SC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076052-74AC86SC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 55
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Logic Gates Quad 2-Input OR Gate
IC GATE XOR 4CH 2-INP 14SOIC
FAIRCHILD SEMICONDUCTOR 74AC86SC XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 2V to 6V, SOIC-14
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.81 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC86SC | 076052-74AC86SC | 74AC86SCFS-ND | 74AC86SC | 74AC86SC | 598-74AC86SC | 74AC86SC | 74AC86SC | 16124312 | 74AC86SC |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74AC86SC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | FAIRCHILD SEMICONDUCTOR 74AC86SC XOR Gate, AC Family, 4 Gate, 2 Input, 24 mA, 2V to 6V, SOIC-14 | Logic - Gates and Inverters | Gates and Inverters | Logic IC | Gates and Inverters |
| Gate Type | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | -3.3V; 3V; 3.3V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | AC | CMOS; CMOS | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 8.5 ns | 8.5 ns | 8.5 ns | 8.5 ns | 8.5 ns |